Wakefield Thermal, Inc. Heat Sink; Thermal Resistance Wakefield Thermal 242-125AB-22

Description
Heat Sink; Thermal Resistance:48°C/W; Packages Cooled:-; External Width - Metric:-; External Height - Metric:-; External Length - Metric:-; External Diameter - Metric:-; Heat Sink Material:-; External Width - Imperial:-; Colour:BlackRoHS Compliant: Yes
Datasheet
Description
Heat Sink; Thermal Resistance:48°C/W; Packages Cooled:-; External Width - Metric:-; External Height - Metric:-; External Length - Metric:-; External Diameter - Metric:-; Heat Sink Material:-; External Width - Imperial:-; Colour:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Wakefield Thermal - 92F5827 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
92F5827
Heat Sink; Thermal Resistance Wakefield Thermal 92F5827
Heat Sink; Thermal Resistance:48°C/W; Packages Cooled:-; External Width - Metric:-; External Height - Metric:-; External Length - Metric:-; External Diameter - Metric:-; Heat Sink Material:-; External Width - Imperial:-; Colour:BlackRoHS Compliant: Yes

Heat Sink; Thermal Resistance:48°C/W; Packages Cooled:-; External Width - Metric:-; External Height - Metric:-; External Length - Metric:-; External Diameter - Metric:-; Heat Sink Material:-; External Width - Imperial:-; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 92F5827
Product Name Heat Sink; Thermal Resistance Wakefield Thermal
Thermal Resistance 48 °C / W
Unlock Full Specs
to access all available technical data

Similar Products

Skived Fin Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
Heatsinks - 1846716 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 25 mm (0.9843 inch)
W 25 mm (0.9843 inch)
H 7 mm (0.2756 inch)
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details