HEAT SINK; Thermal Resistance:13.75°C/W
; Packages Cooled:TO-220; External Width - Metric:12.7mm; External Height - Metric:30mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: Yes
HEAT SINK; Thermal Resistance:13.75°C/W; Packages Cooled:TO-220; External Width - Metric:12.7mm; External Height - Metric:30mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Colour:BlackRoHS Compliant: Yes