Wakefield Thermal, Inc. Board Level Heat Sink 232-200ABE-23

Description
Board Level Power Semiconductor Heat Sinks. Compatible with surface mount technology (SMT) automated production techniques for ease of assembly and variety of soldering methods, these heat sinks allow greater packaging densities and reduction in PC-board area, increasing the power dissipation of surface mount devices (SMDs) while maintaining and improving manufacturers' component thermal specifications. Features and Benefits: • No interface material is needed. • Copper and matte tin plating for improved solderability and assembly. • Both the component and the heat sink are installed on the PC-board utilizing standard SMT assembly equipment for ""Tape and Reel"" and ""Tube"" formats. • EIA standards and ESD protection are specified. • Can be used with water soluble or no clean SMT solder creams or other pastes.
Request a Quote Datasheet
Description
Board Level Power Semiconductor Heat Sinks. Compatible with surface mount technology (SMT) automated production techniques for ease of assembly and variety of soldering methods, these heat sinks allow greater packaging densities and reduction in PC-board area, increasing the power dissipation of surface mount devices (SMDs) while maintaining and improving manufacturers' component thermal specifications. Features and Benefits: • No interface material is needed. • Copper and matte tin plating for improved solderability and assembly. • Both the component and the heat sink are installed on the PC-board utilizing standard SMT assembly equipment for ""Tape and Reel"" and ""Tube"" formats. • EIA standards and ESD protection are specified. • Can be used with water soluble or no clean SMT solder creams or other pastes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Level Heat Sink - 232-200ABE-23 - Richardson RFPD
Downers Grove, IL, United States
Board Level Heat Sink
232-200ABE-23
Board Level Heat Sink 232-200ABE-23
Board Level Power Semiconductor Heat Sinks. Compatible with surface mount technology (SMT) automated production techniques for ease of assembly and variety of soldering methods, these heat sinks allow greater packaging densities and reduction in PC-board area, increasing the power dissipation of surface mount devices (SMDs) while maintaining and improving manufacturers' component thermal specifications. Features and Benefits: • No interface material is needed. • Copper and matte tin plating for improved solderability and assembly. • Both the component and the heat sink are installed on the PC-board utilizing standard SMT assembly equipment for ""Tape and Reel"" and ""Tube"" formats. • EIA standards and ESD protection are specified. • Can be used with water soluble or no clean SMT solder creams or other pastes.

Board Level Power Semiconductor Heat Sinks. Compatible with surface mount technology (SMT) automated production techniques for ease of assembly and variety of soldering methods, these heat sinks allow greater packaging densities and reduction in PC-board area, increasing the power dissipation of surface mount devices (SMDs) while maintaining and improving manufacturers' component thermal specifications. Features and Benefits: • No interface material is needed. • Copper and matte tin plating for improved solderability and assembly. • Both the component and the heat sink are installed on the PC-board utilizing standard SMT assembly equipment for ""Tape and Reel"" and ""Tube"" formats. • EIA standards and ESD protection are specified. • Can be used with water soluble or no clean SMT solder creams or other pastes.

Supplier's Site Datasheet
Heat Sink, 3.3°C/w, Aluminium, To-202/to-220; Thermal Resistance Wakefield Thermal - 78R1824 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, 3.3°C/w, Aluminium, To-202/to-220; Thermal Resistance Wakefield Thermal
78R1824
Heat Sink, 3.3°C/w, Aluminium, To-202/to-220; Thermal Resistance Wakefield Thermal 78R1824
HEAT SINK, 3.3°C/W, ALUMINIUM, TO-202/TO-220; Thermal Resistance:3.3°C/W; Packages Cooled:TO-202, TO-220; External Width - Metric:35.1mm; External Height - Metric:50.8mm; External Length - Metric:12.7mm; External Diameter - Metric:- RoHS Compliant: Yes

HEAT SINK, 3.3°C/W, ALUMINIUM, TO-202/TO-220; Thermal Resistance:3.3°C/W; Packages Cooled:TO-202, TO-220; External Width - Metric:35.1mm; External Height - Metric:50.8mm; External Length - Metric:12.7mm; External Diameter - Metric:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 232-200ABE-23 78R1824
Product Name Board Level Heat Sink Heat Sink, 3.3°C/w, Aluminium, To-202/to-220; Thermal Resistance Wakefield Thermal
H 50.8 mm (2 inch) 50.8 mm (2 inch)
Unlock Full Specs
to access all available technical data

Similar Products

HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers
Heatsinks - 2342407 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 35 mm (1.38 inch)
W 16 mm (0.6299 inch)
H 27 mm (1.06 inch)
View Details
Extruded Heat Sink Series -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 10 to 58 mm (0.3937 to 2.26 inch)
W 19 to 225 mm (0.7480 to 8.86 inch)
View Details