Wakefield Thermal, Inc. Heat Sinks 230-75AB

Description
Heat Sink TO-220 Aluminum 2.0W @ 57°C Board Level
Request a Quote Datasheet
Description
Heat Sink TO-220 Aluminum 2.0W @ 57°C Board Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 345-1040-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1040-ND
Heat Sinks 345-1040-ND
Heat Sink TO-220 Aluminum 2.0W @ 57°C Board Level

Heat Sink TO-220 Aluminum 2.0W @ 57°C Board Level

Buy Now Datasheet
Heat Sink; Thermal Resistance Wakefield Thermal - 92F5829 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
92F5829
Heat Sink; Thermal Resistance Wakefield Thermal 92F5829
HEAT SINK; Thermal Resistance:28.5°C/W; Packages Cooled:TO-220; External Width - Metric:12.7mm; External Height - Metric:19.1mm; External Length - Metric:14.5mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:28.5°C/W; Packages Cooled:TO-220; External Width - Metric:12.7mm; External Height - Metric:19.1mm; External Length - Metric:14.5mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 345-1040-ND 92F5829
Product Name Heat Sinks Heat Sink; Thermal Resistance Wakefield Thermal
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 28.5 °C / W 28.5 °C / W
Material Aluminum Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details
Mechanical Products / Heat Sink - aluminium-profile-my-001-28026 - TPS Elektronik GmbH
Specs
W 57.9 mm (2.28 inch)
H 21 mm (0.8268 inch)
Material Aluminum; AL6061
View Details
Heatsinks - 1846737 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 62 mm (2.44 inch)
W 60 mm (2.36 inch)
H 20 mm (0.7874 inch)
View Details
High-Efficiency TC-LGA4189 VC Heatsink For 1U/2U Servers -  - ToneCooling Technology Co., Ltd
Specs
Device Passive Heat Sink; Active Heat Sink
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details