Wakefield Thermal, Inc. Heat Sink; Thermal Resistance Wakefield Thermal 218-40CT5

Description
HEAT SINK; Thermal Resistance:31°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:26.2mm; External Height - Metric:10.21mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Copper RoHS Compliant: No
Datasheet
Description
HEAT SINK; Thermal Resistance:31°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:26.2mm; External Height - Metric:10.21mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Copper RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Wakefield Thermal - 73H4827 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Wakefield Thermal
73H4827
Heat Sink; Thermal Resistance Wakefield Thermal 73H4827
HEAT SINK; Thermal Resistance:31°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:26.2mm; External Height - Metric:10.21mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Copper RoHS Compliant: No

HEAT SINK; Thermal Resistance:31°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:26.2mm; External Height - Metric:10.21mm; External Length - Metric:12.7mm; External Diameter - Metric:-; Heat Sink Material:Copper RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 73H4827
Product Name Heat Sink; Thermal Resistance Wakefield Thermal
L 13 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Pipe Die-cast Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details