Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HEAT SINKS
WAKEFIELD THERMAL, INC.
180-11-12C -- LIQUID COLD PLATE HEAT SINK
Wakefield Thermal, Inc.
Liquid Cold Plate Heat Sink
180-11-12C
Description
Liquid Cold Plates for Rectifiers and Power Diodes
Richardson RFPD
Done
Request a Quote
Email Supplier
Datasheet
Description
Liquid Cold Plates for Rectifiers and Power Diodes
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Richardson RFPD
Downers Grove, IL, United States
Liquid Cold Plate Heat Sink
180-11-12C
Liquid Cold Plate Heat Sink
180-11-12C
Liquid Cold Plates for Rectifiers and Power Diodes
Liquid Cold Plates for Rectifiers and Power Diodes
Supplier's Site
Datasheet
Technical Specifications
Richardson RFPD
Product Category
Heat Sinks
Product Number
180-11-12C
Product Name
Liquid Cold Plate Heat Sink
Device
Liquid Cooler
Unlock Full Specs
to access all available technical data
Similar Products
TPS Elektronik GmbH
Mechanical Products / Heat Sink
aluminium-profile-d01-018-28010
Specs
W
153 mm (6.02 inch)
H
40 mm (1.57 inch)
Material
Aluminum; AL6063-T5
View Details
RS Components, Ltd.
Heatsinks
1846748
Specs
L
32 mm (1.26 inch)
W
32 mm (1.26 inch)
H
15 mm (0.5906 inch)
View Details
ToneCooling Technology Co., Ltd
Custom SSD Heatsink From China Manufacturer
View Details
TE Connectivity
Heat Sinks
1-1542002-0
View Details