Wakefield Thermal, Inc. Thermal Insulator; Insulator Body Material Wakefield Thermal 175-6-280P

Description
THERMAL INSULATOR; Insulator Body Material:PI (Polyimide) Film; Thermal Conductivity:-; Breakdown Voltage Vbr:6kV; Thickness:0.152mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Length:21.84mm RoHS Compliant: Yes
Datasheet
Description
THERMAL INSULATOR; Insulator Body Material:PI (Polyimide) Film; Thermal Conductivity:-; Breakdown Voltage Vbr:6kV; Thickness:0.152mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Length:21.84mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Insulator; Insulator Body Material Wakefield Thermal - 84F729 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Insulator; Insulator Body Material Wakefield Thermal
84F729
Thermal Insulator; Insulator Body Material Wakefield Thermal 84F729
THERMAL INSULATOR; Insulator Body Material:PI (Polyimide) Film; Thermal Conductivity:-; Breakdown Voltage Vbr:6kV; Thickness:0.152mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Length:21.84mm RoHS Compliant: Yes

THERMAL INSULATOR; Insulator Body Material:PI (Polyimide) Film; Thermal Conductivity:-; Breakdown Voltage Vbr:6kV; Thickness:0.152mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Length:21.84mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 84F729
Product Name Thermal Insulator; Insulator Body Material Wakefield Thermal
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Gap Filler - SARCON ® GR80A - Fujipoly® America Corp.
Specs
Form / Shape Gel; Gap Filler, Foam in Place Gasket
Chemical System Silicone
Gap Fill 0.0394 to 0.1181 inch (1 to 3 mm)
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details
Toughened Two Part Epoxy Withstands Repeated Thermal Cycling - Supreme 62-1 - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  
Form / Shape Liquid
View Details
Heat Transfer Compound - T-3 - Thermon, Inc
Specs
Cure / Technology Single Component
Form / Shape Grease, Paste; Gap Filler, Foam in Place Gasket
Use Temperature 32 to 850 F (0 to 454 C)
View Details