Wakefield Thermal, Inc. Thermal Insulator; Insulator Body Material Wakefield Thermal 175-6-260P

Description
THERMAL INSULATOR; Insulator Body Material:PI (Polyimide) Film; Thermal Conductivity:-; Breakdown Voltage Vbr:6kV; Thickness:0.152mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Length:25.4mm RoHS Compliant: Yes
Datasheet
Description
THERMAL INSULATOR; Insulator Body Material:PI (Polyimide) Film; Thermal Conductivity:-; Breakdown Voltage Vbr:6kV; Thickness:0.152mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Length:25.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Insulator; Insulator Body Material Wakefield Thermal - 99F5695 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Insulator; Insulator Body Material Wakefield Thermal
99F5695
Thermal Insulator; Insulator Body Material Wakefield Thermal 99F5695
THERMAL INSULATOR; Insulator Body Material:PI (Polyimide) Film; Thermal Conductivity:-; Breakdown Voltage Vbr:6kV; Thickness:0.152mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Length:25.4mm RoHS Compliant: Yes

THERMAL INSULATOR; Insulator Body Material:PI (Polyimide) Film; Thermal Conductivity:-; Breakdown Voltage Vbr:6kV; Thickness:0.152mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Length:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 99F5695
Product Name Thermal Insulator; Insulator Body Material Wakefield Thermal
Unlock Full Specs
to access all available technical data

Similar Products

Pedigree® - 40 VTC-40F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details
Thermal Paste for Electronics - Electrolube ® HTSP Silicone Heat Transfer Compound Plus - MacDermid Alpha Electronics Solutions
Specs
Type High Dielectric
Form / Shape Powder; Grease, Paste
Chemical System Silicone
View Details