Wakefield Thermal, Inc. Semiconductor Hardware, Insulators; Insulator Body Material Wakefield Thermal 175-6-250P

Description
SEMICONDUCTOR HARDWARE, INSULATORS; Insulator Body Material:PI (Polyimide) Film; Thermal Conductivity:-; Breakdown Voltage Vbr:6kV; Thickness:0.152mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SEMICONDUCTOR HARDWARE, INSULATORS; Insulator Body Material:PI (Polyimide) Film; Thermal Conductivity:-; Breakdown Voltage Vbr:6kV; Thickness:0.152mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Semiconductor Hardware, Insulators; Insulator Body Material Wakefield Thermal - 46F7884 - Newark, An Avnet Company
Chicago, IL, United States
Semiconductor Hardware, Insulators; Insulator Body Material Wakefield Thermal
46F7884
Semiconductor Hardware, Insulators; Insulator Body Material Wakefield Thermal 46F7884
SEMICONDUCTOR HARDWARE, INSULATORS; Insulator Body Material:PI (Polyimide) Film; Thermal Conductivity:-; Breakdown Voltage Vbr:6kV; Thickness:0.152mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:- RoHS Compliant: Yes

SEMICONDUCTOR HARDWARE, INSULATORS; Insulator Body Material:PI (Polyimide) Film; Thermal Conductivity:-; Breakdown Voltage Vbr:6kV; Thickness:0.152mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 46F7884
Product Name Semiconductor Hardware, Insulators; Insulator Body Material Wakefield Thermal
Unlock Full Specs
to access all available technical data

Similar Products

1-Part, Thermally Conductive, Space-Grade Silicone Adhesive, UL Listed - AS1707 - CHT USA Inc.
Specs
Cure / Technology Single Component; Alkoxy
Chemical System Silicone
Industry Automotive; Electronics
View Details
High efficiency thermal pad for chipset - SF700 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Industry Electronics
Use Temperature -58 to 302 F (-50 to 150 C)
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details
High Performance Gap Filler - SARCON ® GR80A - Fujipoly® America Corp.
Specs
Form / Shape Gel; Gap Filler, Foam in Place Gasket
Chemical System Silicone
Gap Fill 0.0394 to 0.1181 inch (1 to 3 mm)
View Details