Wakefield Thermal, Inc. Thermal Insulator; Insulator Body Material Wakefield Thermal 173-9-210P

Description
THERMAL INSULATOR; Insulator Body Material:-; Thermal Conductivity:-; Breakdown Voltage Vbr:5kV; Thickness:0.229mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Length:14.27mm RoHS Compliant: Yes
Datasheet
Description
THERMAL INSULATOR; Insulator Body Material:-; Thermal Conductivity:-; Breakdown Voltage Vbr:5kV; Thickness:0.229mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Length:14.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Insulator; Insulator Body Material Wakefield Thermal - 81F9782 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Insulator; Insulator Body Material Wakefield Thermal
81F9782
Thermal Insulator; Insulator Body Material Wakefield Thermal 81F9782
THERMAL INSULATOR; Insulator Body Material:-; Thermal Conductivity:-; Breakdown Voltage Vbr:5kV; Thickness:0.229mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Length:14.27mm RoHS Compliant: Yes

THERMAL INSULATOR; Insulator Body Material:-; Thermal Conductivity:-; Breakdown Voltage Vbr:5kV; Thickness:0.229mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Length:14.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 81F9782
Product Name Thermal Insulator; Insulator Body Material Wakefield Thermal
Unlock Full Specs
to access all available technical data