Wakefield Thermal, Inc. Thermal Insulator; Insulator Body Material Wakefield Thermal 173-7-240A

Description
THERMAL INSULATOR; Insulator Body Material:-; Thermal Conductivity:-; Breakdown Voltage Vbr:4kV; Thickness:0.178mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Length:19.05mm RoHS Compliant: Yes
Description
THERMAL INSULATOR; Insulator Body Material:-; Thermal Conductivity:-; Breakdown Voltage Vbr:4kV; Thickness:0.178mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Length:19.05mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thermal Insulator; Insulator Body Material Wakefield Thermal - 81F9770 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Insulator; Insulator Body Material Wakefield Thermal
81F9770
Thermal Insulator; Insulator Body Material Wakefield Thermal 81F9770
THERMAL INSULATOR; Insulator Body Material:-; Thermal Conductivity:-; Breakdown Voltage Vbr:4kV; Thickness:0.178mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Length:19.05mm RoHS Compliant: Yes

THERMAL INSULATOR; Insulator Body Material:-; Thermal Conductivity:-; Breakdown Voltage Vbr:4kV; Thickness:0.178mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Length:19.05mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 81F9770
Product Name Thermal Insulator; Insulator Body Material Wakefield Thermal
Unlock Full Specs
to access all available technical data

Similar Products

Phase change thermal pad for power module and memory modules - SP205A-35 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Industry Electronics
Use Temperature -40 to 257 F (-40 to 125 C)
View Details
Formulations - Chemistries - Thermally Conductive Adhesives - DISSIPATOR 746D - 746D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Chemical System Silicone
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Electrically Isolating Epoxy Features Ultra High Heat Transfer Capability - EP5TC-80 - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Gap Filler, Foam in Place Gasket
View Details
Thermal Pads - 2802790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermal Conductivity 1500 W/m-K (867 BTU-ft/hr-ft²-F)
View Details