Wakefield Thermal, Inc. Liquid Cold Plate Heat Sink 131097

Description
High Performance Next Generation Liquid Cold Plate Wakefield Thermal vacuum-brazed liquid cold plates are created by machining two metal plates with interior channels and fin structures (zipper fin), which are then carefully sealed together inside a vacuum chamber. A filler metal with a lower melting point is melted into the joints of the cold plate via capillary action. The vacuum created in the chamber removes the atmosphere, thus preventing the forming of oxides that would normally form during the brazing process. Without the vacuum, a flux would be required to protect the joints as they are formed. The vacuum-brazing process creates an exceptionally strong joint and does not require any brazing flux. The vacuum-brazed cold plate has unparalleled flexibility in its design, as it is not limited by the bending radius limitations of Wakefield Thermal standard tube and plate cold plates. Features and Benefits Compatible with the industrys most common power module devices (SiC and GaN, IGBTs, SCRs) High thermal performance Lightweight design for critical applications Vacuum brazed construction ensures metal-to-metal flux-free joint Ideal low pressure drops for medium and low flow rates Leak-free (pressure tested) and corrosion-free construction Fully customizable to fit different size footprints Applications EV/Battery Cooling Inverters Aerospace & Defense UPS Power Supplies Data Center/Server High Power Optics Medical Instrumentation
Request a Quote Datasheet
Description
High Performance Next Generation Liquid Cold Plate Wakefield Thermal vacuum-brazed liquid cold plates are created by machining two metal plates with interior channels and fin structures (zipper fin), which are then carefully sealed together inside a vacuum chamber. A filler metal with a lower melting point is melted into the joints of the cold plate via capillary action. The vacuum created in the chamber removes the atmosphere, thus preventing the forming of oxides that would normally form during the brazing process. Without the vacuum, a flux would be required to protect the joints as they are formed. The vacuum-brazing process creates an exceptionally strong joint and does not require any brazing flux. The vacuum-brazed cold plate has unparalleled flexibility in its design, as it is not limited by the bending radius limitations of Wakefield Thermal standard tube and plate cold plates. Features and Benefits Compatible with the industrys most common power module devices (SiC and GaN, IGBTs, SCRs) High thermal performance Lightweight design for critical applications Vacuum brazed construction ensures metal-to-metal flux-free joint Ideal low pressure drops for medium and low flow rates Leak-free (pressure tested) and corrosion-free construction Fully customizable to fit different size footprints Applications EV/Battery Cooling Inverters Aerospace & Defense UPS Power Supplies Data Center/Server High Power Optics Medical Instrumentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Cold Plate Heat Sink - 131097 - Richardson RFPD
Downers Grove, IL, United States
Liquid Cold Plate Heat Sink
131097
Liquid Cold Plate Heat Sink 131097
High Performance Next Generation Liquid Cold Plate Wakefield Thermal vacuum-brazed liquid cold plates are created by machining two metal plates with interior channels and fin structures (zipper fin), which are then carefully sealed together inside a vacuum chamber. A filler metal with a lower melting point is melted into the joints of the cold plate via capillary action. The vacuum created in the chamber removes the atmosphere, thus preventing the forming of oxides that would normally form during the brazing process. Without the vacuum, a flux would be required to protect the joints as they are formed. The vacuum-brazing process creates an exceptionally strong joint and does not require any brazing flux. The vacuum-brazed cold plate has unparalleled flexibility in its design, as it is not limited by the bending radius limitations of Wakefield Thermal standard tube and plate cold plates. Features and Benefits Compatible with the industrys most common power module devices (SiC and GaN, IGBTs, SCRs) High thermal performance Lightweight design for critical applications Vacuum brazed construction ensures metal-to-metal flux-free joint Ideal low pressure drops for medium and low flow rates Leak-free (pressure tested) and corrosion-free construction Fully customizable to fit different size footprints Applications EV/Battery Cooling Inverters Aerospace & Defense UPS Power Supplies Data Center/Server High Power Optics Medical Instrumentation

High Performance Next Generation Liquid Cold Plate

Wakefield Thermal vacuum-brazed liquid cold plates are created by machining two metal plates with interior channels and fin structures (zipper fin), which are then carefully sealed together inside a vacuum chamber. A filler metal with a lower melting point is melted into the joints of the cold plate via capillary action. The vacuum created in the chamber removes the atmosphere, thus preventing the forming of oxides that would normally form during the brazing process. Without the vacuum, a flux would be required to protect the joints as they are formed. The vacuum-brazing process creates an exceptionally strong joint and does not require any brazing flux. The vacuum-brazed cold plate has unparalleled flexibility in its design, as it is not limited by the bending radius limitations of Wakefield Thermal standard tube and plate cold plates.

Features and Benefits

  • Compatible with the industrys most common power module devices (SiC and GaN, IGBTs, SCRs)
  • High thermal performance
  • Lightweight design for critical applications
  • Vacuum brazed construction ensures metal-to-metal flux-free joint
  • Ideal low pressure drops for medium and low flow rates
  • Leak-free (pressure tested) and corrosion-free construction
  • Fully customizable to fit different size footprints

Applications

  • EV/Battery Cooling
  • Inverters
  • Aerospace & Defense
  • UPS Power Supplies
  • Data Center/Server
  • High Power Optics
  • Medical
  • Instrumentation
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Heat Sinks
Product Number 131097
Product Name Liquid Cold Plate Heat Sink
Device Liquid Cooler
Unlock Full Specs
to access all available technical data

Similar Products

HS Series Heat Sinks HS073 - HS073 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.7000 °C / W
View Details
2 suppliers
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details
Forged Heat Sinks - HB Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 19 to 45 mm (0.7480 to 1.77 inch)
W 19 to 45 mm (0.7480 to 1.77 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details
Heatsinks - 9033141 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 200 mm (7.87 inch)
W 215 mm (8.46 inch)
H 77 mm (3.03 inch)
View Details