The 130-G crossbar is a precision compression mounting clamp component designed for high-power semiconductor devices with case diameters up to 2.25 in. (57.2 mm). It has a minimum X dimension of 3.60 in. (91.4 mm) and a maximum X dimension of 3.98 in. (101.1 mm), with a weight of 0.476 lbs (215.91 g). It is used with 130 Series spring assemblies to provide clamping forces between 800 lbs (362.8 kg) and 2,000 lbs (907.2 kg), and accommodates vertical device mounting space determined by subtracting the spring assembly's Z dimension from the crossbar's X dimension. The assembly includes a force indicator gauge and is intended for natural and forced convection applications in power distribution, industrial controls, and conversion systems.
| Richardson RFPD | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | 130-G |
| Product Name | Clamp Compression System |