Wakefield Thermal, Inc. Heat Pipe 124657

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Pipe - 124657 - Richardson RFPD
Downers Grove, IL, United States
Heat Pipe
124657
Heat Pipe 124657
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Heat Pipes, Vapor Chambers - 345-1659-ND - DigiKey
Thief River Falls, MN, United States
Heat Pipes, Vapor Chambers
345-1659-ND
Heat Pipes, Vapor Chambers 345-1659-ND
HEAT PIPE ROUND 6 OD 70MM

HEAT PIPE ROUND 6 OD 70MM

Buy Now Datasheet
Heat Pipe, Round, Copper, 6Mm X 70Mm; Heat Pipe Type Wakefield Thermal - 63AC0410 - Newark, An Avnet Company
Chicago, IL, United States
Heat Pipe, Round, Copper, 6Mm X 70Mm; Heat Pipe Type Wakefield Thermal
63AC0410
Heat Pipe, Round, Copper, 6Mm X 70Mm; Heat Pipe Type Wakefield Thermal 63AC0410
HEAT PIPE, ROUND, COPPER, 6MM X 70MM; Heat Pipe Type:Round; Heat Transfer Rate:35W; Heat Pipe Material:Copper; External Length - Metric:70mm; External Width - Metric:-; External Thickness - Metric:-; External Diameter - Metric:6mm RoHS Compliant: Yes

HEAT PIPE, ROUND, COPPER, 6MM X 70MM; Heat Pipe Type:Round; Heat Transfer Rate:35W; Heat Pipe Material:Copper; External Length - Metric:70mm; External Width - Metric:-; External Thickness - Metric:-; External Diameter - Metric:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Heat Pipes Heat Pipes Heat Pipes
Product Number 124657 345-1659-ND 63AC0410
Product Name Heat Pipe Heat Pipes, Vapor Chambers Heat Pipe, Round, Copper, 6Mm X 70Mm; Heat Pipe Type Wakefield Thermal
Diameter 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

T-HS202331-Tubed Cold Plates -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Container / Shell Aluminum; Aluminum + Cooper tube; Other Container / Shell
View Details
Heat Pipes -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Type Cylindrical
Thermal Conductivity ? to 100000 W/m-K (? to 57779 BTU-ft/hr-ft²-F)
Total Length 3.15 to 23.62 inch (80 to 600 mm)
View Details
Stepped Isobar® Heat Pipe -  - Acrolab Ltd.
Specs
Type Cylindrical
Diameter 0.0930 to 0.7480 inch (2.36 to 19 mm)
View Details
Heat Pipes - TPDC Series - DME Company
Specs
Type Cylindrical
Operating Temperature 150 to 600 F (65.56 to 316 C)
Diameter 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
View Details