Wakefield Thermal, Inc. Heat Pipe 124644

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Pipe - 124644 - Richardson RFPD
Downers Grove, IL, United States
Heat Pipe
124644
Heat Pipe 124644
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Heat Pipes, Vapor Chambers - 345-1646-ND - DigiKey
Thief River Falls, MN, United States
Heat Pipes, Vapor Chambers
345-1646-ND
Heat Pipes, Vapor Chambers 345-1646-ND
HEAT PIPE ROUND 3 OD 200MM

HEAT PIPE ROUND 3 OD 200MM

Buy Now Datasheet
Heat Pipe, Round, Copper, 3Mm X 200Mm; Heat Pipe Type Wakefield Thermal - 63AC0397 - Newark, An Avnet Company
Chicago, IL, United States
Heat Pipe, Round, Copper, 3Mm X 200Mm; Heat Pipe Type Wakefield Thermal
63AC0397
Heat Pipe, Round, Copper, 3Mm X 200Mm; Heat Pipe Type Wakefield Thermal 63AC0397
HEAT PIPE, ROUND, COPPER, 3MM X 200MM; Heat Pipe Type:Round; Heat Transfer Rate:5W; Heat Pipe Material:Copper; External Length - Metric:200mm; External Width - Metric:-; External Thickness - Metric:-; External Diameter - Metric:3mm RoHS Compliant: Yes

HEAT PIPE, ROUND, COPPER, 3MM X 200MM; Heat Pipe Type:Round; Heat Transfer Rate:5W; Heat Pipe Material:Copper; External Length - Metric:200mm; External Width - Metric:-; External Thickness - Metric:-; External Diameter - Metric:3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Heat Pipes Heat Pipes Heat Pipes
Product Number 124644 345-1646-ND 63AC0397
Product Name Heat Pipe Heat Pipes, Vapor Chambers Heat Pipe, Round, Copper, 3Mm X 200Mm; Heat Pipe Type Wakefield Thermal
Diameter 0.1181 inch (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3D Vacuum Chamber (3DVC) – 6 Tubes -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Total Length 1.18 to 11.81 inch (30 to 300 mm)
View Details
Heat Pipes -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Type Cylindrical
Thermal Conductivity ? to 100000 W/m-K (? to 57779 BTU-ft/hr-ft²-F)
Total Length 3.15 to 23.62 inch (80 to 600 mm)
View Details
Heat Pipes - TPL Series - DME Company
Specs
Type Cylindrical
Operating Temperature 150 to 600 F (65.56 to 316 C)
Diameter 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details
Baffle Isobar® Heat Pipe -  - Acrolab Ltd.
Specs
Type Cylindrical
Diameter 0.1560 to 0.7480 inch (3.96 to 19 mm)
View Details