Wakefield Thermal, Inc. Heat Sinks 122263

Description
Heat Sink Power Modules Aluminum Top Mount, Extrusion
Request a Quote Datasheet
Description
Heat Sink Power Modules Aluminum Top Mount, Extrusion
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 345-1472-ND - DigiKey
Thief River Falls, MN, United States
Heat Sinks
345-1472-ND
Heat Sinks 345-1472-ND
Heat Sink Power Modules Aluminum Top Mount, Extrusion

Heat Sink Power Modules Aluminum Top Mount, Extrusion

Buy Now Datasheet
Extruded Heat Sink - 122263 - Richardson RFPD
Downers Grove, IL, United States
Extruded Heat Sink
122263
Extruded Heat Sink 122263
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Heat Sinks Heat Sinks
Product Number 345-1472-ND 122263
Product Name Heat Sinks Extruded Heat Sink
Device Passive Heat Sink
Mounting Tape or adhesive compound
Thermal Resistance 0.6500 °C / W
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-d01-002-28006 - TPS Elektronik GmbH
Specs
W 120 mm (4.72 inch)
H 40 mm (1.57 inch)
Material Aluminum; AL6063-T5
View Details
TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Industrial Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details