Wakefield Thermal, Inc. Heat Pipes, Vapor Chambers 121692

Description
HEAT PIPE ROUND 10 OD 300MM
Request a Quote Datasheet
Description
HEAT PIPE ROUND 10 OD 300MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Pipes, Vapor Chambers - 345-121692-ND - DigiKey
Thief River Falls, MN, United States
Heat Pipes, Vapor Chambers
345-121692-ND
Heat Pipes, Vapor Chambers 345-121692-ND
HEAT PIPE ROUND 10 OD 300MM

HEAT PIPE ROUND 10 OD 300MM

Buy Now Datasheet
Heat Pipe - 121692 - Richardson RFPD
Downers Grove, IL, United States
Heat Pipe
121692
Heat Pipe 121692
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category Heat Pipes Heat Pipes
Product Number 345-121692-ND 121692
Product Name Heat Pipes, Vapor Chambers Heat Pipe
Type Loop Heat Pipe; Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

3D Vacuum Chamber (3DVC) – 6 Tubes -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Total Length 1.18 to 11.81 inch (30 to 300 mm)
View Details
Heat Pipes -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Type Cylindrical
Thermal Conductivity ? to 100000 W/m-K (? to 57779 BTU-ft/hr-ft²-F)
Total Length 3.15 to 23.62 inch (80 to 600 mm)
View Details
Heat Pipes - TPL Series - DME Company
Specs
Type Cylindrical
Operating Temperature 150 to 600 F (65.56 to 316 C)
Diameter 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details