Wakefield Thermal, Inc. Heat Pipe, Round, Copper, 10Mm X 250Mm; Heat Pipe Type Wakefield Thermal 121691_REV1

Description
HEAT PIPE, ROUND, COPPER, 10MM X 250MM; Heat Pipe Type:Round; Heat Transfer Rate:65W; Heat Pipe Material:Copper; External Length - Metric:250mm; External Width - Metric:-; External Thickness - Metric:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT PIPE, ROUND, COPPER, 10MM X 250MM; Heat Pipe Type:Round; Heat Transfer Rate:65W; Heat Pipe Material:Copper; External Length - Metric:250mm; External Width - Metric:-; External Thickness - Metric:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Pipe, Round, Copper, 10Mm X 250Mm; Heat Pipe Type Wakefield Thermal - 91Y7361 - Newark, An Avnet Company
Chicago, IL, United States
Heat Pipe, Round, Copper, 10Mm X 250Mm; Heat Pipe Type Wakefield Thermal
91Y7361
Heat Pipe, Round, Copper, 10Mm X 250Mm; Heat Pipe Type Wakefield Thermal 91Y7361
HEAT PIPE, ROUND, COPPER, 10MM X 250MM; Heat Pipe Type:Round; Heat Transfer Rate:65W; Heat Pipe Material:Copper; External Length - Metric:250mm; External Width - Metric:-; External Thickness - Metric:-; Product Range:- RoHS Compliant: Yes

HEAT PIPE, ROUND, COPPER, 10MM X 250MM; Heat Pipe Type:Round; Heat Transfer Rate:65W; Heat Pipe Material:Copper; External Length - Metric:250mm; External Width - Metric:-; External Thickness - Metric:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Pipes
Product Number 91Y7361
Product Name Heat Pipe, Round, Copper, 10Mm X 250Mm; Heat Pipe Type Wakefield Thermal
Type Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

T-HS202338-Tubed Cold Plates 21cm -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Container / Shell Aluminum; Aluminum + Cooper tube; Other Container / Shell
View Details
Heat Pipes -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Type Cylindrical
Thermal Conductivity ? to 100000 W/m-K (? to 57779 BTU-ft/hr-ft²-F)
Total Length 3.15 to 23.62 inch (80 to 600 mm)
View Details
Standard (straight) Isobar® Heat Pipe -  - Acrolab Ltd.
Specs
Type Cylindrical
Diameter 0.0930 to 0.7480 inch (2.36 to 19 mm)
View Details
Heat Pipes - TPDC Series - DME Company
Specs
Type Cylindrical
Operating Temperature 150 to 600 F (65.56 to 316 C)
Diameter 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
View Details