Wakefield Thermal, Inc. Liquid Cold Plate Heat Sink 120962

Description
Wakefield- Vette’s fully buried tube liquid cold plates have the ability to cool both sides of the cold plate because of it’s positioning within the base plate. Another key feature of the fully buried tube is that it is not exposed to the outside environment. Some engineers prefer the epoxy layer above the tube to protect the tube from leakage. Key Specifications: Base Plate: Extruded Aluminum Copper Tube Material: 0.0375” OD x 0.049” wall Thermal Epoxy fill with high thermal conductivity
Request a Quote Datasheet
Description
Wakefield- Vette’s fully buried tube liquid cold plates have the ability to cool both sides of the cold plate because of it’s positioning within the base plate. Another key feature of the fully buried tube is that it is not exposed to the outside environment. Some engineers prefer the epoxy layer above the tube to protect the tube from leakage. Key Specifications: Base Plate: Extruded Aluminum Copper Tube Material: 0.0375” OD x 0.049” wall Thermal Epoxy fill with high thermal conductivity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Cold Plate Heat Sink - 120962 - Richardson RFPD
Downers Grove, IL, United States
Liquid Cold Plate Heat Sink
120962
Liquid Cold Plate Heat Sink 120962
Wakefield- Vette’s fully buried tube liquid cold plates have the ability to cool both sides of the cold plate because of it’s positioning within the base plate. Another key feature of the fully buried tube is that it is not exposed to the outside environment. Some engineers prefer the epoxy layer above the tube to protect the tube from leakage. Key Specifications: Base Plate: Extruded Aluminum Copper Tube Material: 0.0375” OD x 0.049” wall Thermal Epoxy fill with high thermal conductivity

Wakefield- Vette’s fully buried tube liquid cold plates have the ability to cool both sides of the cold plate because of it’s positioning within the base plate. Another key feature of the fully buried tube is that it is not exposed to the outside environment. Some engineers prefer the epoxy layer above the tube to protect the tube from leakage.

Key Specifications:

  • Base Plate: Extruded Aluminum
  • Copper Tube Material: 0.0375” OD x 0.049” wall
  • Thermal Epoxy fill with high thermal conductivity
Supplier's Site Datasheet
Liquid Cold Plate, 6-Pass, 6 Inch; Thermal Resistance Wakefield Thermal - 02AC3258 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Cold Plate, 6-Pass, 6 Inch; Thermal Resistance Wakefield Thermal
02AC3258
Liquid Cold Plate, 6-Pass, 6 Inch; Thermal Resistance Wakefield Thermal 02AC3258
LIQUID COLD PLATE, 6-PASS, 6 INCH; Thermal Resistance:-; Packages Cooled:-; External Width - Metric:-; External Height - Metric:-; External Length - Metric:152mm; External Diameter - Metric:-; Heat Sink Material:Aluminium, Copper RoHS Compliant: Yes

LIQUID COLD PLATE, 6-PASS, 6 INCH; Thermal Resistance:-; Packages Cooled:-; External Width - Metric:-; External Height - Metric:-; External Length - Metric:152mm; External Diameter - Metric:-; Heat Sink Material:Aluminium, Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 120962 02AC3258
Product Name Liquid Cold Plate Heat Sink Liquid Cold Plate, 6-Pass, 6 Inch; Thermal Resistance Wakefield Thermal
Device Liquid Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 1846727 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 62 mm (2.44 inch)
W 25 mm (0.9843 inch)
H 20 mm (0.7874 inch)
View Details
HS Series Heat Sinks HS073 - HS073 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.7000 °C / W
View Details
2 suppliers
Stamped Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
View Details