Wakefield Thermal, Inc. Liquid Cold Plate Heat Sink 120460

Description
Wakefield- Vette’s exposed tube liquid cold plates ensure minimum thermal resistance between the power device and the cold plate by placing the coolant tube in direct contact with the power device’s base. Direct contact reduces the number of thermal interfaces between device and fluid thus increasing performance for the application. Key Specifications: Base Plate: Extruded Aluminum Copper Tube Material: 0.0375” OD x 0.049” wall Thermal Epoxy fill with high thermal conductivity
Request a Quote Datasheet
Description
Wakefield- Vette’s exposed tube liquid cold plates ensure minimum thermal resistance between the power device and the cold plate by placing the coolant tube in direct contact with the power device’s base. Direct contact reduces the number of thermal interfaces between device and fluid thus increasing performance for the application. Key Specifications: Base Plate: Extruded Aluminum Copper Tube Material: 0.0375” OD x 0.049” wall Thermal Epoxy fill with high thermal conductivity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Cold Plate Heat Sink - 120460 - Richardson RFPD
Downers Grove, IL, United States
Liquid Cold Plate Heat Sink
120460
Liquid Cold Plate Heat Sink 120460
Wakefield- Vette’s exposed tube liquid cold plates ensure minimum thermal resistance between the power device and the cold plate by placing the coolant tube in direct contact with the power device’s base. Direct contact reduces the number of thermal interfaces between device and fluid thus increasing performance for the application. Key Specifications: Base Plate: Extruded Aluminum Copper Tube Material: 0.0375” OD x 0.049” wall Thermal Epoxy fill with high thermal conductivity

Wakefield- Vette’s exposed tube liquid cold plates ensure minimum thermal resistance between the power device and the cold plate by placing the coolant tube in direct contact with the power device’s base. Direct contact reduces the number of thermal interfaces between device and fluid thus increasing performance for the application.

Key Specifications:

  • Base Plate: Extruded Aluminum
  • Copper Tube Material: 0.0375” OD x 0.049” wall
  • Thermal Epoxy fill with high thermal conductivity
Supplier's Site Datasheet
Liquid Cold Plate, 6-Pass, 24 Inch; Thermal Resistance Wakefield Thermal - 02AC3254 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Cold Plate, 6-Pass, 24 Inch; Thermal Resistance Wakefield Thermal
02AC3254
Liquid Cold Plate, 6-Pass, 24 Inch; Thermal Resistance Wakefield Thermal 02AC3254
LIQUID COLD PLATE, 6-PASS, 24 INCH; Thermal Resistance:-; Packages Cooled:-; External Width - Metric:-; External Height - Metric:-; External Length - Metric:610mm; External Diameter - Metric:-; Heat Sink Material:Aluminium, Copper RoHS Compliant: Yes

LIQUID COLD PLATE, 6-PASS, 24 INCH; Thermal Resistance:-; Packages Cooled:-; External Width - Metric:-; External Height - Metric:-; External Length - Metric:610mm; External Diameter - Metric:-; Heat Sink Material:Aluminium, Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 120460 02AC3254
Product Name Liquid Cold Plate Heat Sink Liquid Cold Plate, 6-Pass, 24 Inch; Thermal Resistance Wakefield Thermal
Device Liquid Cooler
Unlock Full Specs
to access all available technical data

Similar Products

TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
HS Series Heat Sinks HS073 - HS073 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.7000 °C / W
View Details
2 suppliers
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details
Die Casting Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details