Wakefield Thermal, Inc. Liquid Cold Plate Heat Sink 120458

Description
Wakefield- Vette’s exposed tube liquid cold plates ensure minimum thermal resistance between the power device and the cold plate by placing the coolant tube in direct contact with the power device’s base. Direct contact reduces the number of thermal interfaces between device and fluid thus increasing performance for the application. Key Specifications: Base Plate: Extruded Aluminum Copper Tube Material: 0.0375” OD x 0.049” wall Thermal Epoxy fill with high thermal conductivity
Request a Quote Datasheet
Description
Wakefield- Vette’s exposed tube liquid cold plates ensure minimum thermal resistance between the power device and the cold plate by placing the coolant tube in direct contact with the power device’s base. Direct contact reduces the number of thermal interfaces between device and fluid thus increasing performance for the application. Key Specifications: Base Plate: Extruded Aluminum Copper Tube Material: 0.0375” OD x 0.049” wall Thermal Epoxy fill with high thermal conductivity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Cold Plate Heat Sink - 120458 - Richardson RFPD
Downers Grove, IL, United States
Liquid Cold Plate Heat Sink
120458
Liquid Cold Plate Heat Sink 120458
Wakefield- Vette’s exposed tube liquid cold plates ensure minimum thermal resistance between the power device and the cold plate by placing the coolant tube in direct contact with the power device’s base. Direct contact reduces the number of thermal interfaces between device and fluid thus increasing performance for the application. Key Specifications: Base Plate: Extruded Aluminum Copper Tube Material: 0.0375” OD x 0.049” wall Thermal Epoxy fill with high thermal conductivity

Wakefield- Vette’s exposed tube liquid cold plates ensure minimum thermal resistance between the power device and the cold plate by placing the coolant tube in direct contact with the power device’s base. Direct contact reduces the number of thermal interfaces between device and fluid thus increasing performance for the application.

Key Specifications:

  • Base Plate: Extruded Aluminum
  • Copper Tube Material: 0.0375” OD x 0.049” wall
  • Thermal Epoxy fill with high thermal conductivity
Supplier's Site Datasheet
Liquid Cold Plate, 6-Pass, 6 Inch; Thermal Resistance Wakefield Thermal - 02AC3252 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Cold Plate, 6-Pass, 6 Inch; Thermal Resistance Wakefield Thermal
02AC3252
Liquid Cold Plate, 6-Pass, 6 Inch; Thermal Resistance Wakefield Thermal 02AC3252
LIQUID COLD PLATE, 6-PASS, 6 INCH; Thermal Resistance:-; Packages Cooled:-; External Width - Metric:-; External Height - Metric:-; External Length - Metric:152mm; External Diameter - Metric:-; Heat Sink Material:Aluminium, Copper RoHS Compliant: Yes

LIQUID COLD PLATE, 6-PASS, 6 INCH; Thermal Resistance:-; Packages Cooled:-; External Width - Metric:-; External Height - Metric:-; External Length - Metric:152mm; External Diameter - Metric:-; Heat Sink Material:Aluminium, Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Heat Sinks Heat Sinks
Product Number 120458 02AC3252
Product Name Liquid Cold Plate Heat Sink Liquid Cold Plate, 6-Pass, 6 Inch; Thermal Resistance Wakefield Thermal
Device Liquid Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Copper Base Heat Sink -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details