Wakefield Thermal, Inc. Heat Pipe 120231

Description
Ultra Thin 6mm Dia x 1.50 mm
Request a Quote Datasheet
Description
Ultra Thin 6mm Dia x 1.50 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Pipe - 120231 - Richardson RFPD
Downers Grove, IL, United States
Heat Pipe
120231
Heat Pipe 120231
Ultra Thin 6mm Dia x 1.50 mm

Ultra Thin 6mm Dia x 1.50 mm

Supplier's Site
Heat Pipes, Vapor Chambers - 345-1222-ND - DigiKey
Thief River Falls, MN, United States
Heat Pipes, Vapor Chambers
345-1222-ND
Heat Pipes, Vapor Chambers 345-1222-ND
HEAT PIPE FLAT 1.5X8.6X100MM

HEAT PIPE FLAT 1.5X8.6X100MM

Buy Now Datasheet
Heat Pipe, Flat, Copper, 6Mm X 100Mm; Heat Pipe Type Wakefield Thermal - 11AC8481 - Newark, An Avnet Company
Chicago, IL, United States
Heat Pipe, Flat, Copper, 6Mm X 100Mm; Heat Pipe Type Wakefield Thermal
11AC8481
Heat Pipe, Flat, Copper, 6Mm X 100Mm; Heat Pipe Type Wakefield Thermal 11AC8481
HEAT PIPE, FLAT, COPPER, 6MM X 100MM; Heat Pipe Type:Flat; Heat Transfer Rate:25W; Heat Pipe Material:Copper; External Length - Metric:100mm; External Width - Metric:8.6mm; External Thickness - Metric:1.5mm; Product Range:- RoHS Compliant: Yes

HEAT PIPE, FLAT, COPPER, 6MM X 100MM; Heat Pipe Type:Flat; Heat Transfer Rate:25W; Heat Pipe Material:Copper; External Length - Metric:100mm; External Width - Metric:8.6mm; External Thickness - Metric:1.5mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Heat Pipes Heat Pipes Heat Pipes
Product Number 120231 345-1222-ND 11AC8481
Product Name Heat Pipe Heat Pipes, Vapor Chambers Heat Pipe, Flat, Copper, 6Mm X 100Mm; Heat Pipe Type Wakefield Thermal
Diameter 0.0591 inch (1.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Pipes -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Type Cylindrical
Thermal Conductivity ? to 100000 W/m-K (? to 57779 BTU-ft/hr-ft²-F)
Total Length 3.15 to 23.62 inch (80 to 600 mm)
View Details
Core Pin Isobar® Heat Pipe -  - Acrolab Ltd.
Specs
Type Cylindrical
Diameter 0.0930 to 0.7480 inch (2.36 to 19 mm)
View Details
Heat Pipes - TPL Series - DME Company
Specs
Type Cylindrical
Operating Temperature 150 to 600 F (65.56 to 316 C)
Diameter 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details