WAGO Distribution box 899-681/144-000

Description
Distribution box; Three-phase to single-phase current (400 V/230 V); 2 inputs; 6 outputs; Cod. A; MIDI; white
Request a Quote Datasheet
Description
Distribution box; Three-phase to single-phase current (400 V/230 V); 2 inputs; 6 outputs; Cod. A; MIDI; white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distribution box - 899-681/144-000 - WAGO
Germantown, WI, United States
Distribution box
899-681/144-000
Distribution box 899-681/144-000
Distribution box; Three-phase to single-phase current (400 V/230 V); 2 inputs; 6 outputs; Cod. A; MIDI; white

Distribution box; Three-phase to single-phase current (400 V/230 V); 2 inputs; 6 outputs; Cod. A; MIDI; white

Supplier's Site Datasheet
Power Distribution - 2946-899-681/144-000-ND - DigiKey
Thief River Falls, MN, United States
Power Distribution
2946-899-681/144-000-ND
Power Distribution 2946-899-681/144-000-ND
Pole Power Distribution Block Assembly

Pole Power Distribution Block Assembly

Buy Now Datasheet
Distribution Box 3-Ph. To Single-Ph.curr. (400 V/230 V), White Wago - 76AH7719 - Newark, An Avnet Company
Chicago, IL, United States
Distribution Box 3-Ph. To Single-Ph.curr. (400 V/230 V), White Wago
76AH7719
Distribution Box 3-Ph. To Single-Ph.curr. (400 V/230 V), White Wago 76AH7719
DISTRIBUTION BOX 3-PH. TO SINGLE-PH.CURR. (400 V/230 V), WHITE

DISTRIBUTION BOX 3-PH. TO SINGLE-PH.CURR. (400 V/230 V), WHITE

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 899-681/144-000 2946-899-681/144-000-ND 76AH7719
Product Name Distribution box Power Distribution Distribution Box 3-Ph. To Single-Ph.curr. (400 V/230 V), White Wago
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2958-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Din Rail, Channel - 2946-2002-3238-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
3 suppliers
Din Rail, Channel - 2946-2000-5311/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
Din Rail, Channel - 2946-2002-2234/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details