WAGO Distribution box 899-631/477-000

Description
Distribution box; Single-phase current (230 V); 1 input; 11 outputs; Cod. A; MIDI; black
Request a Quote Datasheet
Description
Distribution box; Single-phase current (230 V); 1 input; 11 outputs; Cod. A; MIDI; black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distribution box - 899-631/477-000 - WAGO
Germantown, WI, United States
Distribution box
899-631/477-000
Distribution box 899-631/477-000
Distribution box; Single-phase current (230 V); 1 input; 11 outputs; Cod. A; MIDI; black

Distribution box; Single-phase current (230 V); 1 input; 11 outputs; Cod. A; MIDI; black

Supplier's Site Datasheet
Power Distribution - 2946-899-631/477-000-ND - DigiKey
Thief River Falls, MN, United States
Power Distribution
2946-899-631/477-000-ND
Power Distribution 2946-899-631/477-000-ND
Pole Power Distribution Block Assembly

Pole Power Distribution Block Assembly

Buy Now Datasheet
Distribution Box Single-Phase Current (230 V), Black Wago - 76AH7713 - Newark, An Avnet Company
Chicago, IL, United States
Distribution Box Single-Phase Current (230 V), Black Wago
76AH7713
Distribution Box Single-Phase Current (230 V), Black Wago 76AH7713
DISTRIBUTION BOX SINGLE-PHASE CURRENT (230 V), BLACK

DISTRIBUTION BOX SINGLE-PHASE CURRENT (230 V), BLACK

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 899-631/477-000 2946-899-631/477-000-ND 76AH7713
Product Name Distribution box Power Distribution Distribution Box Single-Phase Current (230 V), Black Wago
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1674-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1406-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1911/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details