Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
WAGO
893-2012 -- MALE CONNECTOR/PLUG
WAGO
Male connector/plug
893-2012
Description
Snap-in plug; 2-pole; Cod. E; green
WAGO
Newark, An Avnet Company
Done
Request a Quote
Email Supplier
Datasheet
Description
Snap-in plug; 2-pole; Cod. E; green
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
WAGO
Germantown, WI, United States
Male connector/plug
893-2012
Male connector/plug
893-2012
Snap-in plug; 2-pole; Cod. E; green
Snap-in plug; 2-pole; Cod. E; green
Supplier's Site
Datasheet
Newark, An Avnet Company
Chicago, IL, United States
Snap-In Pluggreen Wago
07AH1947
Snap-In Pluggreen Wago
07AH1947
SNAP-IN PLUGGREEN
SNAP-IN PLUGGREEN
Supplier's Site
Technical Specifications
WAGO
Newark, An Avnet Company
Product Category
Electrical Connectors
Electrical Connectors
Product Number
893-2012
07AH1947
Product Name
Male connector/plug
Snap-In Pluggreen Wago
Gender
Male / Plug
Unlock Full Specs
to access all available technical data
Similar Products
WAGO
Din Rail, Channel
2000-2239/099-000
Specs
Connector Type
DIN Connector
Voltage Rating
800 volts
Contact Size (AWG)
16 to 24 AWG
View Details
2
suppliers
WAGO
Din Rail, Channel
2002-3211/1000-411
Specs
Connector Type
DIN Connector
Contact Size (AWG)
12 to 22 AWG
View Details
2
suppliers
WAGO
Disconnect Plug For Carrier Terminal Blocks; For Using A Receptacle Terminal Block As A Disconnect Terminal Block; Orange Wago
2002-401
View Details
WAGO
Terminal Block Jumpers
2002-409/000-005
View Details
2
suppliers