Socket for PCBs; straight; 4-pole; Cod. B; pink
"4 Position Terminal Block Header, Female Sockets 0.173"" (4.40mm) Vertical Through Hole"
SOCKET FOR PCBS STRAIGHT 4-POLE
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 890-884 | 2946-890-884-ND | 76AH7698 |
| Product Name | Female connector/socket | Headers, Plugs and Sockets | Socket For Pcbs Straight 4-Pole Wago |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | ||
| Current Rating | 16.0 amps | ||
| Contact Pitch | 4.39 mm (0.1730 inch) |