Plug for PCBs; straight; 5-pole; Cod. B; light green
"5 Position Terminal Block Header, Female Sockets 0.173"" (4.40mm) Vertical Through Hole"
PLUG FOR PCBS STRAIGHT 5-POLE
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 890-875 | 2946-890-875-ND | 76AH7692 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | Plug For Pcbs Straight 5-Pole Wago |
| Gender | Male / Plug | ||
| Connector Type | Header Connector | ||
| Mounting | Through Hole | ||
| Current Rating | 16.0 amps |