Plug for PCBs; straight; 3-pole; Cod. B; gray
"3 Position Terminal Block Header, Female Sockets 0.173"" (4.40mm) Vertical Through Hole"
Plug for PCBs; straight; 3-pole; Cod. B; gray
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 890-853 | 2946-890-853-ND | 76AH7672 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | Plug For Pcbs; Straight; 3-Pole; Cod. B; Gray Wago |
| Gender | Male / Plug | ||
| Connector Type | Header Connector | ||
| Mounting | Through Hole | ||
| Current Rating | 16.0 amps |