Plug for PCBs; angled; 2-pole; Cod. A; white
"2 Position Terminal Block Header, Female Sockets 0.173"" (4.40mm) 90°, Right Angle Through Hole"
Plug for PCBs angled 2-pole, white
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 890-832/011-000 | 2946-890-832/011-000-ND | 76AH7658 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | Plug For Pcbs Angled 2-Pole, White Wago |
| Gender | Male / Plug | ||
| Connector Type | Header Connector | ||
| Mounting | Through Hole | ||
| Current Rating | 16.0 amps |