Socket for PCBs; angled; 3-pole; Cod. A; white
"3 Position Terminal Block Header, Female Sockets 0.173"" (4.40mm) 90°, Right Angle Through Hole"
SOCKET FOR PCBS ANGLED 3-POLE
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 890-823/011-000 | 2946-890-823/011-000-ND | 76AH7653 |
| Product Name | Female connector/socket | Headers, Plugs and Sockets | Socket For Pcbs Angled 3-Pole Wago |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | ||
| Current Rating | 16.0 amps |