Plug for PCBs; straight; 3-pole; Cod. A; black
"3 Position Terminal Block Header, Female Sockets 0.173"" (4.40mm) Vertical Through Hole"
PLUG FOR PCBS STRAIGHT 3-POLE; BLACK
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 890-813 | 2946-890-813-ND | 76AH7646 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | Plug For Pcbs Straight 3-Pole; Black Wago |
| Gender | Male / Plug | ||
| Connector Type | Header Connector | ||
| Mounting | Through Hole | ||
| Current Rating | 16.0 amps |