Plug for PCBs; straight; 2-pole; Cod. A; black
"2 Position Terminal Block Header, Female Sockets 0.173"" (4.40mm) Vertical Through Hole"
Plug for PCBs; straight; 2-pole; Cod. A; black
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 890-812 | 2946-890-812-ND | 76AH7644 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | Plug For Pcbs; Straight; 2-Pole; Cod. A; Black Wago |
| Gender | Male / Plug | ||
| Connector Type | Header Connector | ||
| Mounting | Through Hole | ||
| Current Rating | 16.0 amps |