WAGO Male connector/plug 890-792

Description
Snap-in plug; 2-pole; Cod. B; 1,50 mm²; pink
Request a Quote Datasheet
Description
Snap-in plug; 2-pole; Cod. B; 1,50 mm²; pink
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 890-792 - WAGO
Germantown, WI, United States
Male connector/plug
890-792
Male connector/plug 890-792
Snap-in plug; 2-pole; Cod. B; 1,50 mm²; pink

Snap-in plug; 2-pole; Cod. B; 1,50 mm²; pink

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-890-792-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-890-792-ND
Headers, Plugs and Sockets 2946-890-792-ND
"2 Position Terminal Block Plug, Male Pins 0.173"" (4.40mm) 180° Panel Mount, Snap-In"

"2 Position Terminal Block Plug, Male Pins 0.173"" (4.40mm) 180° Panel Mount, Snap-In"

Buy Now Datasheet
Snap-In Plug; 2-Pole; Cod. B; 1,50 Mm ; Pink Wago - 48AJ8718 - Newark, An Avnet Company
Chicago, IL, United States
Snap-In Plug; 2-Pole; Cod. B; 1,50 Mm ; Pink Wago
48AJ8718
Snap-In Plug; 2-Pole; Cod. B; 1,50 Mm ; Pink Wago 48AJ8718
Snap-in plug; 2-pole; Cod. B; 1,50 mm ; pink

Snap-in plug; 2-pole; Cod. B; 1,50 mm ; pink

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 890-792 2946-890-792-ND 48AJ8718
Product Name Male connector/plug Headers, Plugs and Sockets Snap-In Plug; 2-Pole; Cod. B; 1,50 Mm ; Pink Wago
Gender Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2213/1000-487-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
Din Rail, Channel - 2946-2002-1861-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 18 AWG
View Details
Din Rail, Channel - 2946-2001-1421/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers