WAGO Female connector/socket 890-783

Description
Snap-in socket; 3-pole; Cod. B; 1,50 mm²; pink
Request a Quote Datasheet
Description
Snap-in socket; 3-pole; Cod. B; 1,50 mm²; pink
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 890-783 - WAGO
Germantown, WI, United States
Female connector/socket
890-783
Female connector/socket 890-783
Snap-in socket; 3-pole; Cod. B; 1,50 mm²; pink

Snap-in socket; 3-pole; Cod. B; 1,50 mm²; pink

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-890-783-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-890-783-ND
Headers, Plugs and Sockets 2946-890-783-ND
"3 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Panel Mount, Snap-In"

"3 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Panel Mount, Snap-In"

Buy Now Datasheet
Snap-In Socket Pink Wago - 53AC0587 - Newark, An Avnet Company
Chicago, IL, United States
Snap-In Socket Pink Wago
53AC0587
Snap-In Socket Pink Wago 53AC0587
Snap-in socket pink

Snap-in socket pink

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 890-783 2946-890-783-ND 53AC0587
Product Name Female connector/socket Headers, Plugs and Sockets Snap-In Socket Pink Wago
Termination Operating tool Push-in
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-5352-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
Din Rail, Channel - 2946-2002-1711-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2214/1000-490-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2238-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers