WAGO Male connector/plug 890-755

Description
Snap-in plug; 5-pole; Cod. B; 1,50 mm²; gray
Request a Quote Datasheet
Description
Snap-in plug; 5-pole; Cod. B; 1,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 890-755 - WAGO
Germantown, WI, United States
Male connector/plug
890-755
Male connector/plug 890-755
Snap-in plug; 5-pole; Cod. B; 1,50 mm²; gray

Snap-in plug; 5-pole; Cod. B; 1,50 mm²; gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-890-755-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-890-755-ND
Headers, Plugs and Sockets 2946-890-755-ND
"5 Position Terminal Block Plug, Male Pins 0.173"" (4.40mm) 180° Panel Mount, Snap-In"

"5 Position Terminal Block Plug, Male Pins 0.173"" (4.40mm) 180° Panel Mount, Snap-In"

Buy Now Datasheet
Snap-In Plug Gray Wago - 07AH1935 - Newark, An Avnet Company
Chicago, IL, United States
Snap-In Plug Gray Wago
07AH1935
Snap-In Plug Gray Wago 07AH1935
Snap-in plug gray

Snap-in plug gray

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 890-755 2946-890-755-ND 07AH1935
Product Name Male connector/plug Headers, Plugs and Sockets Snap-In Plug Gray Wago
Gender Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1305-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
Din Rail, Channel - 2946-2001-1421/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers