WAGO Male connector/plug 890-753

Description
Snap-in plug; 3-pole; Cod. B; 1,50 mm²; gray
Request a Quote Datasheet
Description
Snap-in plug; 3-pole; Cod. B; 1,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 890-753 - WAGO
Germantown, WI, United States
Male connector/plug
890-753
Male connector/plug 890-753
Snap-in plug; 3-pole; Cod. B; 1,50 mm²; gray

Snap-in plug; 3-pole; Cod. B; 1,50 mm²; gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-890-753-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-890-753-ND
Headers, Plugs and Sockets 2946-890-753-ND
"3 Position Terminal Block Plug, Male Pins 0.173"" (4.40mm) 180° Panel Mount, Snap-In"

"3 Position Terminal Block Plug, Male Pins 0.173"" (4.40mm) 180° Panel Mount, Snap-In"

Buy Now Datasheet
Snap-In Plug Gray Wago - 76R6364 - Newark, An Avnet Company
Chicago, IL, United States
Snap-In Plug Gray Wago
76R6364
Snap-In Plug Gray Wago 76R6364
Snap-in plug gray

Snap-in plug gray

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 890-753 2946-890-753-ND 76R6364
Product Name Male connector/plug Headers, Plugs and Sockets Snap-In Plug Gray Wago
Gender Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 156370450 - Radwell International
Specs
Gender Male / Plug
Geometry Straight
View Details
Din Rail, Channel - 2946-2001-1204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1421/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details