WAGO Male connector/plug 890-753/062-000

Description
Snap-in plug; 3-pole; Cod. B; 1,50 mm²; gray
Request a Quote Datasheet
Description
Snap-in plug; 3-pole; Cod. B; 1,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 890-753/062-000 - WAGO
Germantown, WI, United States
Male connector/plug
890-753/062-000
Male connector/plug 890-753/062-000
Snap-in plug; 3-pole; Cod. B; 1,50 mm²; gray

Snap-in plug; 3-pole; Cod. B; 1,50 mm²; gray

Supplier's Site Datasheet
Terminal Block Adapters - 2946-890-753/062-000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Adapters
2946-890-753/062-000-ND
Terminal Block Adapters 2946-890-753/062-000-ND
SNAP-IN PLUG, GRAY

SNAP-IN PLUG, GRAY

Buy Now Datasheet
Snap-In Plug, Gray Wago - 45AK9866 - Newark, An Avnet Company
Chicago, IL, United States
Snap-In Plug, Gray Wago
45AK9866
Snap-In Plug, Gray Wago 45AK9866
SNAP-IN PLUG, GRAY

SNAP-IN PLUG, GRAY

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 890-753/062-000 2946-890-753/062-000-ND 45AK9866
Product Name Male connector/plug Terminal Block Adapters Snap-In Plug, Gray Wago
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2001-1402-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2208-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5310/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2231/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details