Snap-in plug; 2-pole; Cod. B; 1,50 mm²; gray
"2 Position Terminal Block Plug, Male Pins 0.173"" (4.40mm) 180° Panel Mount, Snap-In"
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 890-752 | 2946-890-752-ND |
| Product Name | Male connector/plug | Headers, Plugs and Sockets |
| Gender | Male / Plug | |
| Termination | Operating tool Push-in | |
| Geometry | Straight; 180° |