WAGO Male connector/plug 890-733

Description
Snap-in plug; 3-pole; Cod. A; 1,50 mm²; white
Request a Quote Datasheet
Description
Snap-in plug; 3-pole; Cod. A; 1,50 mm²; white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 890-733 - WAGO
Germantown, WI, United States
Male connector/plug
890-733
Male connector/plug 890-733
Snap-in plug; 3-pole; Cod. A; 1,50 mm²; white

Snap-in plug; 3-pole; Cod. A; 1,50 mm²; white

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-890-733-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-890-733-ND
Headers, Plugs and Sockets 2946-890-733-ND
"3 Position Terminal Block Plug, Male Pins 0.173"" (4.40mm) 180° Panel Mount, Snap-In"

"3 Position Terminal Block Plug, Male Pins 0.173"" (4.40mm) 180° Panel Mount, Snap-In"

Buy Now Datasheet
Snap-In Plug White Wago - 76R6360 - Newark, An Avnet Company
Chicago, IL, United States
Snap-In Plug White Wago
76R6360
Snap-In Plug White Wago 76R6360
Snap-in plug white

Snap-in plug white

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 890-733 2946-890-733-ND 76R6360
Product Name Male connector/plug Headers, Plugs and Sockets Snap-In Plug White Wago
Gender Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-1403-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2231-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5310/101-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers