WAGO Female connector/socket 890-722

Description
Snap-in socket; 2-pole; Cod. A; 1,50 mm²; white
Request a Quote Datasheet
Description
Snap-in socket; 2-pole; Cod. A; 1,50 mm²; white
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 890-722 - WAGO
Germantown, WI, United States
Female connector/socket
890-722
Female connector/socket 890-722
Snap-in socket; 2-pole; Cod. A; 1,50 mm²; white

Snap-in socket; 2-pole; Cod. A; 1,50 mm²; white

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-890-722-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-890-722-ND
Headers, Plugs and Sockets 2946-890-722-ND
"2 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Panel Mount, Snap-In"

"2 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Panel Mount, Snap-In"

Buy Now Datasheet
Snap-In Socket White Wago - 76R6357 - Newark, An Avnet Company
Chicago, IL, United States
Snap-In Socket White Wago
76R6357
Snap-In Socket White Wago 76R6357
Snap-in socket white

Snap-in socket white

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 890-722 2946-890-722-ND 76R6357
Product Name Female connector/socket Headers, Plugs and Sockets Snap-In Socket White Wago
Termination Operating tool Push-in
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1781-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2247/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1308-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2448-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers