WAGO Male connector/plug 890-714

Description
Snap-in plug; 4-pole; Cod. A; 1,50 mm²; black
Request a Quote Datasheet
Description
Snap-in plug; 4-pole; Cod. A; 1,50 mm²; black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 890-714 - WAGO
Germantown, WI, United States
Male connector/plug
890-714
Male connector/plug 890-714
Snap-in plug; 4-pole; Cod. A; 1,50 mm²; black

Snap-in plug; 4-pole; Cod. A; 1,50 mm²; black

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-890-714-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-890-714-ND
Headers, Plugs and Sockets 2946-890-714-ND
"4 Position Terminal Block Plug, Male Pins 0.173"" (4.40mm) 180° Panel Mount, Snap-In"

"4 Position Terminal Block Plug, Male Pins 0.173"" (4.40mm) 180° Panel Mount, Snap-In"

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 890-714 2946-890-714-ND
Product Name Male connector/plug Headers, Plugs and Sockets
Gender Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1971/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers