WAGO Male connector/plug 890-712

Description
Snap-in plug; 2-pole; Cod. A; 1,50 mm²; black
Request a Quote Datasheet
Description
Snap-in plug; 2-pole; Cod. A; 1,50 mm²; black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 890-712 - WAGO
Germantown, WI, United States
Male connector/plug
890-712
Male connector/plug 890-712
Snap-in plug; 2-pole; Cod. A; 1,50 mm²; black

Snap-in plug; 2-pole; Cod. A; 1,50 mm²; black

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-890-712-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-890-712-ND
Headers, Plugs and Sockets 2946-890-712-ND
"2 Position Terminal Block Plug, Male Pins 0.173"" (4.40mm) 180° Panel Mount, Snap-In"

"2 Position Terminal Block Plug, Male Pins 0.173"" (4.40mm) 180° Panel Mount, Snap-In"

Buy Now Datasheet
Snap-In Plug Black Wago - 63R9670 - Newark, An Avnet Company
Chicago, IL, United States
Snap-In Plug Black Wago
63R9670
Snap-In Plug Black Wago 63R9670
Snap-in plug black

Snap-in plug black

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 890-712 2946-890-712-ND 63R9670
Product Name Male connector/plug Headers, Plugs and Sockets Snap-In Plug Black Wago
Gender Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2247/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-3212/1000-674-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2427-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details