WAGO Female connector/socket 890-705

Description
Snap-in socket; 5-pole; Cod. A; 1,50 mm²; black
Request a Quote Datasheet
Description
Snap-in socket; 5-pole; Cod. A; 1,50 mm²; black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 890-705 - WAGO
Germantown, WI, United States
Female connector/socket
890-705
Female connector/socket 890-705
Snap-in socket; 5-pole; Cod. A; 1,50 mm²; black

Snap-in socket; 5-pole; Cod. A; 1,50 mm²; black

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-890-705-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-890-705-ND
Headers, Plugs and Sockets 2946-890-705-ND
"5 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Panel Mount, Snap-In"

"5 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Panel Mount, Snap-In"

Buy Now Datasheet
WAGO Push-In Connectors - 890-705 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Push-In Connectors
890-705
WAGO Push-In Connectors 890-705
WINSTA through-panel socket

WINSTA through-panel socket

Supplier's Site
Snap-In Socket Black Wago - 76R6354 - Newark, An Avnet Company
Chicago, IL, United States
Snap-In Socket Black Wago
76R6354
Snap-In Socket Black Wago 76R6354
Snap-in socket black

Snap-in socket black

Supplier's Site

Technical Specifications

  WAGO DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 890-705 2946-890-705-ND 890-705 76R6354
Product Name Female connector/socket Headers, Plugs and Sockets WAGO Push-In Connectors Snap-In Socket Black Wago
Termination Operating tool Push-in
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2431-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2228-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 600 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1811/1000-867-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers