WAGO Female connector/socket 890-704

Description
Snap-in socket; 4-pole; Cod. A; 1,50 mm²; black
Request a Quote Datasheet
Description
Snap-in socket; 4-pole; Cod. A; 1,50 mm²; black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 890-704 - WAGO
Germantown, WI, United States
Female connector/socket
890-704
Female connector/socket 890-704
Snap-in socket; 4-pole; Cod. A; 1,50 mm²; black

Snap-in socket; 4-pole; Cod. A; 1,50 mm²; black

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-890-704-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-890-704-ND
Headers, Plugs and Sockets 2946-890-704-ND
"4 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Panel Mount, Snap-In"

"4 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Panel Mount, Snap-In"

Buy Now Datasheet
Snap-In Socket Black Wago - 62T1753 - Newark, An Avnet Company
Chicago, IL, United States
Snap-In Socket Black Wago
62T1753
Snap-In Socket Black Wago 62T1753
Snap-in socket black

Snap-in socket black

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 890-704 2946-890-704-ND 62T1753
Product Name Female connector/socket Headers, Plugs and Sockets Snap-In Socket Black Wago
Termination Operating tool Push-in
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2257-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
Din Rail, Channel - 2946-2002-1407-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 18 AWG
View Details
Din Rail, Channel - 2946-2000-2239/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers