WAGO Terminal Blocks - Headers, Plugs and Sockets 890-702

Description
SNAP-IN SOCKET BLACK
Request a Quote Datasheet
Description
SNAP-IN SOCKET BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 2946-890-702-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-890-702-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-890-702-ND
SNAP-IN SOCKET BLACK

SNAP-IN SOCKET BLACK

Buy Now Datasheet
Terminal Block, Pluggable, 2Pos; Pitch Spacing Wago - 63R9671 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2Pos; Pitch Spacing Wago
63R9671
Terminal Block, Pluggable, 2Pos; Pitch Spacing Wago 63R9671
TERMINAL BLOCK, PLUGGABLE, 2POS; Pitch Spacing:-; No. of Positions:2Positions ; Wire Size (AWG):22AWG to 16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:16A; Rated Voltage:250V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 2POS; Pitch Spacing:-; No. of Positions:2Positions; Wire Size (AWG):22AWG to 16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:16A; Rated Voltage:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-890-702-ND 63R9671
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 2Pos; Pitch Spacing Wago
Mounting Options Panel Mount
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Lever Actuated
Operating Temperature -35 to 85 C (-31 to 185 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2218.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
Carrier terminal block for modules and plugs - 2002-1662 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details