WAGO Male connector/plug 890-292

Description
Plug; 2-pole; 1,50 mm²; pink
Request a Quote Datasheet
Description
Plug; 2-pole; 1,50 mm²; pink
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 890-292 - WAGO
Germantown, WI, United States
Male connector/plug
890-292
Male connector/plug 890-292
Plug; 2-pole; 1,50 mm²; pink

Plug; 2-pole; 1,50 mm²; pink

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-890-292-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-890-292-ND
Headers, Plugs and Sockets 2946-890-292-ND
"2 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)"

"2 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Plug; 2-Pole; 1,50 Mm ; Pink Wago - 48AJ8717 - Newark, An Avnet Company
Chicago, IL, United States
Plug; 2-Pole; 1,50 Mm ; Pink Wago
48AJ8717
Plug; 2-Pole; 1,50 Mm ; Pink Wago 48AJ8717
Plug; 2-pole; 1,50 mm ; pink

Plug; 2-pole; 1,50 mm ; pink

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 890-292 2946-890-292-ND 48AJ8717
Product Name Male connector/plug Headers, Plugs and Sockets Plug; 2-Pole; 1,50 Mm ; Pink Wago
Gender Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2963-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1611/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details
3 suppliers