WAGO Male connector/plug 890-255

Description
Plug; 5-pole; Cod. B; 1,50 mm²; gray
Request a Quote Datasheet
Description
Plug; 5-pole; Cod. B; 1,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 890-255 - WAGO
Germantown, WI, United States
Male connector/plug
890-255
Male connector/plug 890-255
Plug; 5-pole; Cod. B; 1,50 mm²; gray

Plug; 5-pole; Cod. B; 1,50 mm²; gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-890-255-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-890-255-ND
Headers, Plugs and Sockets 2946-890-255-ND
"5 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)"

"5 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Plug 5-Pole, Gray Wago - 80Y0854 - Newark, An Avnet Company
Chicago, IL, United States
Plug 5-Pole, Gray Wago
80Y0854
Plug 5-Pole, Gray Wago 80Y0854
Plug 5-pole, gray

Plug 5-pole, gray

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 890-255 2946-890-255-ND 80Y0854
Product Name Male connector/plug Headers, Plugs and Sockets Plug 5-Pole, Gray Wago
Gender Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2961-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-3212/1000-673-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5417/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-3257-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers