WAGO Male connector/plug 890-254

Description
Plug; 4-pole; Cod. B; 1,50 mm²; gray
Request a Quote Datasheet
Description
Plug; 4-pole; Cod. B; 1,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 890-254 - WAGO
Germantown, WI, United States
Male connector/plug
890-254
Male connector/plug 890-254
Plug; 4-pole; Cod. B; 1,50 mm²; gray

Plug; 4-pole; Cod. B; 1,50 mm²; gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-890-254-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-890-254-ND
Headers, Plugs and Sockets 2946-890-254-ND
"4 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)"

"4 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Plug 4-Pole, Gray Wago - 80Y0853 - Newark, An Avnet Company
Chicago, IL, United States
Plug 4-Pole, Gray Wago
80Y0853
Plug 4-Pole, Gray Wago 80Y0853
Plug 4-pole, gray

Plug 4-pole, gray

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 890-254 2946-890-254-ND 80Y0853
Product Name Male connector/plug Headers, Plugs and Sockets Plug 4-Pole, Gray Wago
Gender Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-1206-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers