WAGO Terminal Blocks - Headers, Plugs and Sockets 890-253

Description
PLUG 3-POLE, GRAY
Request a Quote
Description
PLUG 3-POLE, GRAY
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal Block, Pluggable, 3Pos, 16Awg from Wago features a compact design with a pitch spacing of 4.4 mm and is suitable for wire sizes ranging from 22 AWG to 16 AWG. It utilizes Push-in CAGE CLAMP® spring pressure connection technology, allowing for easy termination of solid and fine-stranded conductors. The rated current is 16 A with a nominal voltage of 250 V, and it is compliant with IP40 when mated with a strain relief housing. The product includes mismating protection and is designed for a maximum of 200 mating cycles without resistive load. The terminal block is constructed from durable materials, including polyamide 66 for insulation and chrome nickel spring steel for the clamping spring. It is also RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Terminal Block, Pluggable, 3Pos, 16Awg from Wago features a compact design with a pitch spacing of 4.4 mm and is suitable for wire sizes ranging from 22 AWG to 16 AWG. It utilizes Push-in CAGE CLAMP® spring pressure connection technology, allowing for easy termination of solid and fine-stranded conductors. The rated current is 16 A with a nominal voltage of 250 V, and it is compliant with IP40 when mated with a strain relief housing. The product includes mismating protection and is designed for a maximum of 200 mating cycles without resistive load. The terminal block is constructed from durable materials, including polyamide 66 for insulation and chrome nickel spring steel for the clamping spring. It is also RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 2946-890-253-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-890-253-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-890-253-ND
PLUG 3-POLE, GRAY

PLUG 3-POLE, GRAY

Buy Now Datasheet
Terminal Block, Pluggable, 3Pos, 16Awg; Pitch Spacing Wago - 76R6332 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Pos, 16Awg; Pitch Spacing Wago
76R6332
Terminal Block, Pluggable, 3Pos, 16Awg; Pitch Spacing Wago 76R6332
TERMINAL BLOCK, PLUGGABLE, 3POS, 16AWG; Pitch Spacing:4.4mm; No. of Positions:3Positions ; Wire Size (AWG):22AWG to 16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:16A; Rated Voltage:250V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 3POS, 16AWG; Pitch Spacing:4.4mm; No. of Positions:3Positions; Wire Size (AWG):22AWG to 16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Clamp; Rated Current:16A; Rated Voltage:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-890-253-ND 76R6332
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 3Pos, 16Awg; Pitch Spacing Wago
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Locking Feature
Operating Temperature -35 to 85 C (-31 to 185 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Din Rail, Channel - 2946-2003-6662-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers