WAGO Male connector/plug 890-252/060-000

Description
Plug; 2-pole; 1,50 mm²; gray
Request a Quote Datasheet
Description
Plug; 2-pole; 1,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 890-252/060-000 - WAGO
Germantown, WI, United States
Male connector/plug
890-252/060-000
Male connector/plug 890-252/060-000
Plug; 2-pole; 1,50 mm²; gray

Plug; 2-pole; 1,50 mm²; gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-890-252/060-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-890-252/060-000-ND
Headers, Plugs and Sockets 2946-890-252/060-000-ND
"2 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)"

"2 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Plug 2-Pole, Gray Wago - 07AH1924 - Newark, An Avnet Company
Chicago, IL, United States
Plug 2-Pole, Gray Wago
07AH1924
Plug 2-Pole, Gray Wago 07AH1924
Plug 2-pole, gray

Plug 2-pole, gray

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 890-252/060-000 2946-890-252/060-000-ND 07AH1924
Product Name Male connector/plug Headers, Plugs and Sockets Plug 2-Pole, Gray Wago
Gender Male / Plug
Termination Operating tool Push-in
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-3217-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Din Rail, Channel - 2946-2002-2211/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers